Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C2001GMRE8

Description
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C2001GMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C2001GMRE8
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C2001GMRE8
Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C2001GMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C2001GMRE8TR-ND
Through Hole Resistors 541-RLR20C2001GMRE8TR-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2001GMRE8 541-RLR20C2001GMRE8TR-ND
Product Name Res Metal Film 2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details