Vishay Intertechnology, Inc. RES 2K OHM 2% 1/2W AXIAL RLR20C2001GMR36

Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/2W AXIAL - RLR20C2001GMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/2W AXIAL
RLR20C2001GMR36
RES 2K OHM 2% 1/2W AXIAL RLR20C2001GMR36
RES 2Kohm 2% 1/2W AXIAL

RES 2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2001GMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2001GMR36-ND
Through Hole Resistors RLR20C2001GMR36-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2001GMR36 RLR20C2001GMR36-ND
Product Name RES 2K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details