Vishay Intertechnology, Inc. RES 200 OHM 2% 1/2W AXIAL RLR20C2000GPBSL

Description
RES 200ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1/2W AXIAL - RLR20C2000GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1/2W AXIAL
RLR20C2000GPBSL
RES 200 OHM 2% 1/2W AXIAL RLR20C2000GPBSL
RES 200ohm 2% 1/2W AXIAL

RES 200ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2000GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2000GPBSL-ND
Through Hole Resistors RLR20C2000GPBSL-ND
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2000GPBSL RLR20C2000GPBSL-ND
Product Name RES 200 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers