Vishay Intertechnology, Inc. RES 200 OHM 1% 1/2W AXIAL RLR20C2000FRRSL

Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1/2W AXIAL - RLR20C2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/2W AXIAL
RLR20C2000FRRSL
RES 200 OHM 1% 1/2W AXIAL RLR20C2000FRRSL
RES 200ohm 1% 1/2W AXIAL

RES 200ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2000FRRSL-ND
Through Hole Resistors RLR20C2000FRRSL-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2000FRRSL RLR20C2000FRRSL-ND
Product Name RES 200 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details