Vishay Intertechnology, Inc. RES 200 OHM 1% 1/2W AXIAL RLR20C2000FMRSL

Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1/2W AXIAL - RLR20C2000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/2W AXIAL
RLR20C2000FMRSL
RES 200 OHM 1% 1/2W AXIAL RLR20C2000FMRSL
RES 200ohm 1% 1/2W AXIAL

RES 200ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2000FMRSL-ND
Through Hole Resistors RLR20C2000FMRSL-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2000FMRSL RLR20C2000FMRSL-ND
Product Name RES 200 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details