Vishay Intertechnology, Inc. RES 200 OHM 1% 1/2W AXIAL RLR20C2000FMB14

Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1/2W AXIAL - RLR20C2000FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1/2W AXIAL
RLR20C2000FMB14
RES 200 OHM 1% 1/2W AXIAL RLR20C2000FMB14
RES 200ohm 1% 1/2W AXIAL

RES 200ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2000FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2000FMB14-ND
Through Hole Resistors RLR20C2000FMB14-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2000FMB14 RLR20C2000FMB14-ND
Product Name RES 200 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details