Vishay Intertechnology, Inc. Through Hole Resistors RLR20C19R6FRRE6

Description
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C19R6FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C19R6FRRE6-ND
Through Hole Resistors RLR20C19R6FRRE6-ND
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 19.6 OHM 1% 1/2W AXIAL - RLR20C19R6FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1% 1/2W AXIAL
RLR20C19R6FRRE6
RES 19.6 OHM 1% 1/2W AXIAL RLR20C19R6FRRE6
RES 19.6ohm 1% 1/2W AXIAL

RES 19.6ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C19R6FRRE6-ND RLR20C19R6FRRE6
Product Name Through Hole Resistors RES 19.6 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers