Vishay Intertechnology, Inc. RES 19.1 OHM 1% 1/2W AXIAL RLR20C19R1FRB14

Description
RES 19.1ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1% 1/2W AXIAL - RLR20C19R1FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1% 1/2W AXIAL
RLR20C19R1FRB14
RES 19.1 OHM 1% 1/2W AXIAL RLR20C19R1FRB14
RES 19.1ohm 1% 1/2W AXIAL

RES 19.1ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C19R1FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C19R1FRB14-ND
Through Hole Resistors RLR20C19R1FRB14-ND
19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C19R1FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C19R1FRB14
Through Hole Resistors RLR20C19R1FRB14
RES 19.1 OHM 1% 1/2W AXIAL

RES 19.1 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C19R1FRB14 RLR20C19R1FRB14-ND RLR20C19R1FRB14
Product Name RES 19.1 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details