Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1961FRRE5

Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C1961FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C1961FRRE5TR-ND
Through Hole Resistors 541-RLR20C1961FRRE5TR-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C1961FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C1961FRRE5
Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C1961FRRE5
Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR20C1961FRRE5TR-ND RLR20C1961FRRE5
Product Name Through Hole Resistors Res Metal Film 1.96K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details