Vishay Intertechnology, Inc. RES 1.96K OHM 1% 1/2W AXIAL RLR20C1961FRBSL

Description
RES 1.96Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1% 1/2W AXIAL - RLR20C1961FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1% 1/2W AXIAL
RLR20C1961FRBSL
RES 1.96K OHM 1% 1/2W AXIAL RLR20C1961FRBSL
RES 1.96Kohm 1% 1/2W AXIAL

RES 1.96Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1961FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1961FRBSL-ND
Through Hole Resistors RLR20C1961FRBSL-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1961FRBSL RLR20C1961FRBSL-ND
Product Name RES 1.96K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details