Vishay Intertechnology, Inc. RES 19.1K OHM 1% 1/2W AXIAL RLR20C1912FRB14

Description
RES 19.1Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1% 1/2W AXIAL - RLR20C1912FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1% 1/2W AXIAL
RLR20C1912FRB14
RES 19.1K OHM 1% 1/2W AXIAL RLR20C1912FRB14
RES 19.1Kohm 1% 1/2W AXIAL

RES 19.1Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1912FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1912FRB14-ND
Through Hole Resistors RLR20C1912FRB14-ND
19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1912FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1912FRB14
Through Hole Resistors RLR20C1912FRB14
RES 19.1K OHM 1% 1/2W AXIAL

RES 19.1K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1912FRB14 RLR20C1912FRB14-ND RLR20C1912FRB14
Product Name RES 19.1K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details