Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1910FRB14

Description
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1910FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1910FRB14-ND
Through Hole Resistors RLR20C1910FRB14-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 191 OHM 1% 1/2W AXIAL - RLR20C1910FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1% 1/2W AXIAL
RLR20C1910FRB14
RES 191 OHM 1% 1/2W AXIAL RLR20C1910FRB14
RES 191ohm 1% 1/2W AXIAL

RES 191ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1910FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1910FRB14
Through Hole Resistors RLR20C1910FRB14
RES 191 OHM 1% 1/2W AXIAL

RES 191 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1910FRB14-ND RLR20C1910FRB14 RLR20C1910FRB14
Product Name Through Hole Resistors RES 191 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details