Vishay Intertechnology, Inc. Through Hole Resistors RLR20C18R7FRB14

Description
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C18R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C18R7FRB14-ND
Through Hole Resistors RLR20C18R7FRB14-ND
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.7 OHM 1% 1/2W AXIAL - RLR20C18R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1% 1/2W AXIAL
RLR20C18R7FRB14
RES 18.7 OHM 1% 1/2W AXIAL RLR20C18R7FRB14
RES 18.7ohm 1% 1/2W AXIAL

RES 18.7ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C18R7FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C18R7FRB14
Through Hole Resistors RLR20C18R7FRB14
RES 18.7 OHM 1% 1/2W AXIAL

RES 18.7 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C18R7FRB14-ND RLR20C18R7FRB14 RLR20C18R7FRB14
Product Name Through Hole Resistors RES 18.7 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details