Vishay Intertechnology, Inc. RES 18.2 OHM 1% 1/2W AXIAL RLR20C18R2FRRSL

Description
RES 18.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1% 1/2W AXIAL - RLR20C18R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1% 1/2W AXIAL
RLR20C18R2FRRSL
RES 18.2 OHM 1% 1/2W AXIAL RLR20C18R2FRRSL
RES 18.2ohm 1% 1/2W AXIAL

RES 18.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C18R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C18R2FRRSL-ND
Through Hole Resistors RLR20C18R2FRRSL-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C18R2FRRSL RLR20C18R2FRRSL-ND
Product Name RES 18.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details