METAL FILM,18.2,1%,100PPM,
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR20C18R2FRR36 | RLR20C18R2FRR36-ND |
| Product Name | METAL FILM,18.2,1%,100PPM,T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial Leads; Axial |