Vishay Intertechnology, Inc. RES 18.2 OHM 1% 1/2W AXIAL RLR20C18R2FRBSL

Description
RES 18.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1% 1/2W AXIAL - RLR20C18R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1% 1/2W AXIAL
RLR20C18R2FRBSL
RES 18.2 OHM 1% 1/2W AXIAL RLR20C18R2FRBSL
RES 18.2ohm 1% 1/2W AXIAL

RES 18.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C18R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C18R2FRBSL-ND
Through Hole Resistors RLR20C18R2FRBSL-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C18R2FRBSL RLR20C18R2FRBSL-ND
Product Name RES 18.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details