Vishay Intertechnology, Inc. RES 1.8K OHM 2% 1/2W AXIAL RLR20C1801GRBSL

Description
RES 1.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2% 1/2W AXIAL - RLR20C1801GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2% 1/2W AXIAL
RLR20C1801GRBSL
RES 1.8K OHM 2% 1/2W AXIAL RLR20C1801GRBSL
RES 1.8Kohm 2% 1/2W AXIAL

RES 1.8Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1801GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1801GRBSL-ND
Through Hole Resistors RLR20C1801GRBSL-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1801GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1801GRBSL
Through Hole Resistors RLR20C1801GRBSL
RES 1.8K OHM 2% 1/2W AXIAL

RES 1.8K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1801GRBSL RLR20C1801GRBSL-ND RLR20C1801GRBSL
Product Name RES 1.8K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details