Vishay Intertechnology, Inc. RES 1.8K OHM 2% 1/2W AXIAL RLR20C1801GPRSL

Description
RES 1.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2% 1/2W AXIAL - RLR20C1801GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2% 1/2W AXIAL
RLR20C1801GPRSL
RES 1.8K OHM 2% 1/2W AXIAL RLR20C1801GPRSL
RES 1.8Kohm 2% 1/2W AXIAL

RES 1.8Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1801GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1801GPRSL-ND
Through Hole Resistors RLR20C1801GPRSL-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1801GPRSL RLR20C1801GPRSL-ND
Product Name RES 1.8K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers