Vishay Intertechnology, Inc. Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C1801GPR36

Description
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C1801GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C1801GPR36
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C1801GPR36
Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR20C1801GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1801GPR36-ND
Through Hole Resistors RLR20C1801GPR36-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1801GPR36 RLR20C1801GPR36-ND
Product Name Res Metal Film 1.8K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details