Vishay Intertechnology, Inc. RES 180 OHM 2% 1/2W AXIAL RLR20C1800GRRSL

Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/2W AXIAL - RLR20C1800GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/2W AXIAL
RLR20C1800GRRSL
RES 180 OHM 2% 1/2W AXIAL RLR20C1800GRRSL
RES 180ohm 2% 1/2W AXIAL

RES 180ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1800GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1800GRRSL-ND
Through Hole Resistors RLR20C1800GRRSL-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1800GRRSL RLR20C1800GRRSL-ND
Product Name RES 180 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details