Vishay Intertechnology, Inc. RES 180 OHM 2% 1/2W AXIAL RLR20C1800GMRSL

Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/2W AXIAL - RLR20C1800GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/2W AXIAL
RLR20C1800GMRSL
RES 180 OHM 2% 1/2W AXIAL RLR20C1800GMRSL
RES 180ohm 2% 1/2W AXIAL

RES 180ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1800GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1800GMRSL-ND
Through Hole Resistors RLR20C1800GMRSL-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1800GMRSL RLR20C1800GMRSL-ND
Product Name RES 180 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details