Vishay Intertechnology, Inc. RES 17.4 OHM 1% 1/2W AXIAL RLR20C17R4FRRSL

Description
RES 17.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1% 1/2W AXIAL - RLR20C17R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1% 1/2W AXIAL
RLR20C17R4FRRSL
RES 17.4 OHM 1% 1/2W AXIAL RLR20C17R4FRRSL
RES 17.4ohm 1% 1/2W AXIAL

RES 17.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C17R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C17R4FRRSL-ND
Through Hole Resistors RLR20C17R4FRRSL-ND
17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C17R4FRRSL RLR20C17R4FRRSL-ND
Product Name RES 17.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details