Vishay Intertechnology, Inc. RES 1.78K OHM 1% 1/2W AXIAL RLR20C1781FRB14

Description
RES 1.78Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1% 1/2W AXIAL - RLR20C1781FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1% 1/2W AXIAL
RLR20C1781FRB14
RES 1.78K OHM 1% 1/2W AXIAL RLR20C1781FRB14
RES 1.78Kohm 1% 1/2W AXIAL

RES 1.78Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1781FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1781FRB14-ND
Through Hole Resistors RLR20C1781FRB14-ND
1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1781FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1781FRB14
Through Hole Resistors RLR20C1781FRB14
RES 1.78K OHM 1% 1/2W AXIAL

RES 1.78K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1781FRB14 RLR20C1781FRB14-ND RLR20C1781FRB14
Product Name RES 1.78K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details