Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1740FRB14

Description
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1740FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1740FRB14-ND
Through Hole Resistors RLR20C1740FRB14-ND
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 174 OHM 1% 1/2W AXIAL - RLR20C1740FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1% 1/2W AXIAL
RLR20C1740FRB14
RES 174 OHM 1% 1/2W AXIAL RLR20C1740FRB14
RES 174ohm 1% 1/2W AXIAL

RES 174ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1740FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1740FRB14
Through Hole Resistors RLR20C1740FRB14
RES 174 OHM 1% 1/2W AXIAL

RES 174 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1740FRB14-ND RLR20C1740FRB14 RLR20C1740FRB14
Product Name Through Hole Resistors RES 174 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers