Vishay Intertechnology, Inc. Through Hole Resistors RLR20C16R9FRRSL

Description
16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C16R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C16R9FRRSL-ND
Through Hole Resistors RLR20C16R9FRRSL-ND
16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.9 OHM 1% 1/2W AXIAL - RLR20C16R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1% 1/2W AXIAL
RLR20C16R9FRRSL
RES 16.9 OHM 1% 1/2W AXIAL RLR20C16R9FRRSL
RES 16.9ohm 1% 1/2W AXIAL

RES 16.9ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C16R9FRRSL-ND RLR20C16R9FRRSL
Product Name Through Hole Resistors RES 16.9 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details