Vishay Intertechnology, Inc. RES 16.5 OHM 1% 1/2W AXIAL RLR20C16R5FRB14

Description
RES 16.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1% 1/2W AXIAL - RLR20C16R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1% 1/2W AXIAL
RLR20C16R5FRB14
RES 16.5 OHM 1% 1/2W AXIAL RLR20C16R5FRB14
RES 16.5ohm 1% 1/2W AXIAL

RES 16.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C16R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C16R5FRB14-ND
Through Hole Resistors RLR20C16R5FRB14-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C16R5FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C16R5FRB14
Through Hole Resistors RLR20C16R5FRB14
RES 16.5 OHM 1% 1/2W AXIAL

RES 16.5 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C16R5FRB14 RLR20C16R5FRB14-ND RLR20C16R5FRB14
Product Name RES 16.5 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details