Vishay Intertechnology, Inc. RES 16.2 OHM 1% 1/2W AXIAL RLR20C16R2FRBSL

Description
RES 16.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1% 1/2W AXIAL - RLR20C16R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1% 1/2W AXIAL
RLR20C16R2FRBSL
RES 16.2 OHM 1% 1/2W AXIAL RLR20C16R2FRBSL
RES 16.2ohm 1% 1/2W AXIAL

RES 16.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C16R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C16R2FRBSL-ND
Through Hole Resistors RLR20C16R2FRBSL-ND
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C16R2FRBSL RLR20C16R2FRBSL-ND
Product Name RES 16.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details