Vishay Intertechnology, Inc. RES 16 OHM 2% 1/2W AXIAL RLR20C16R0GRRSL

Description
RES 16ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 2% 1/2W AXIAL - RLR20C16R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 2% 1/2W AXIAL
RLR20C16R0GRRSL
RES 16 OHM 2% 1/2W AXIAL RLR20C16R0GRRSL
RES 16ohm 2% 1/2W AXIAL

RES 16ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C16R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C16R0GRRSL-ND
Through Hole Resistors RLR20C16R0GRRSL-ND
16 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C16R0GRRSL RLR20C16R0GRRSL-ND
Product Name RES 16 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details