Vishay Intertechnology, Inc. RES 169K OHM 1% 1/2W AXIAL RLR20C1693FMRE6

Description
RES 169Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1% 1/2W AXIAL - RLR20C1693FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1% 1/2W AXIAL
RLR20C1693FMRE6
RES 169K OHM 1% 1/2W AXIAL RLR20C1693FMRE6
RES 169Kohm 1% 1/2W AXIAL

RES 169Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1693FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1693FMRE6-ND
Through Hole Resistors RLR20C1693FMRE6-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1693FMRE6 RLR20C1693FMRE6-ND
Product Name RES 169K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers