Vishay Intertechnology, Inc. RES 1.69K OHM 1% 1/2W AXIAL RLR20C1691FRBSL

Description
RES 1.69Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1% 1/2W AXIAL - RLR20C1691FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/2W AXIAL
RLR20C1691FRBSL
RES 1.69K OHM 1% 1/2W AXIAL RLR20C1691FRBSL
RES 1.69Kohm 1% 1/2W AXIAL

RES 1.69Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1691FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1691FRBSL-ND
Through Hole Resistors RLR20C1691FRBSL-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1691FRBSL RLR20C1691FRBSL-ND
Product Name RES 1.69K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers