Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1691FRB14

Description
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1691FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1691FRB14-ND
Through Hole Resistors RLR20C1691FRB14-ND
1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.69K OHM 1% 1/2W AXIAL - RLR20C1691FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1% 1/2W AXIAL
RLR20C1691FRB14
RES 1.69K OHM 1% 1/2W AXIAL RLR20C1691FRB14
RES 1.69Kohm 1% 1/2W AXIAL

RES 1.69Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1691FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1691FRB14
Through Hole Resistors RLR20C1691FRB14
RES 1.69K OHM 1% 1/2W AXIAL

RES 1.69K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1691FRB14-ND RLR20C1691FRB14 RLR20C1691FRB14
Product Name Through Hole Resistors RES 1.69K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers