Vishay Intertechnology, Inc. RES 16.5K OHM 1% 1/2W AXIAL RLR20C1652FRRE6

Description
RES 16.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1% 1/2W AXIAL - RLR20C1652FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 1/2W AXIAL
RLR20C1652FRRE6
RES 16.5K OHM 1% 1/2W AXIAL RLR20C1652FRRE6
RES 16.5Kohm 1% 1/2W AXIAL

RES 16.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1652FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1652FRRE6-ND
Through Hole Resistors RLR20C1652FRRE6-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1652FRRE6 RLR20C1652FRRE6-ND
Product Name RES 16.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details