Vishay Intertechnology, Inc. RES 16.5K OHM 1% 1/2W AXIAL RLR20C1652FRBSL

Description
RES 16.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1% 1/2W AXIAL - RLR20C1652FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 1/2W AXIAL
RLR20C1652FRBSL
RES 16.5K OHM 1% 1/2W AXIAL RLR20C1652FRBSL
RES 16.5Kohm 1% 1/2W AXIAL

RES 16.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1652FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1652FRBSL-ND
Through Hole Resistors RLR20C1652FRBSL-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1652FRBSL RLR20C1652FRBSL-ND
Product Name RES 16.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details