Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1652FMB14

Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1652FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1652FMB14-ND
Through Hole Resistors RLR20C1652FMB14-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.5K OHM 1% 1/2W AXIAL - RLR20C1652FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 1/2W AXIAL
RLR20C1652FMB14
RES 16.5K OHM 1% 1/2W AXIAL RLR20C1652FMB14
RES 16.5Kohm 1% 1/2W AXIAL

RES 16.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1652FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1652FMB14
Through Hole Resistors RLR20C1652FMB14
RES 16.5K OHM 1% 1/2W AXIAL

RES 16.5K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1652FMB14-ND RLR20C1652FMB14 RLR20C1652FMB14
Product Name Through Hole Resistors RES 16.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers