Vishay Intertechnology, Inc. Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C82R0GMB14

Description
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C82R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C82R0GMB14
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C82R0GMB14
Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C82R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C82R0GMB14-ND
Through Hole Resistors RLR07C82R0GMB14-ND
82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C82R0GMB14 RLR07C82R0GMB14-ND
Product Name Res Metal Film 82 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details