Vishay Intertechnology, Inc. RES 8.25M OHM 1% 1/4W AXIAL RLR07C8254FRBSL

Description
RES 8.25Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.25Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1% 1/4W AXIAL - RLR07C8254FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1% 1/4W AXIAL
RLR07C8254FRBSL
RES 8.25M OHM 1% 1/4W AXIAL RLR07C8254FRBSL
RES 8.25Mohm 1% 1/4W AXIAL

RES 8.25Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8254FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8254FRBSL-ND
Through Hole Resistors RLR07C8254FRBSL-ND
8.25 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8254FRBSL RLR07C8254FRBSL-ND
Product Name RES 8.25M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details