Vishay Intertechnology, Inc. RES 825K OHM 1% 1/4W AXIAL RLR07C8253FPBSL

Description
RES 825Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1% 1/4W AXIAL - RLR07C8253FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1% 1/4W AXIAL
RLR07C8253FPBSL
RES 825K OHM 1% 1/4W AXIAL RLR07C8253FPBSL
RES 825Kohm 1% 1/4W AXIAL

RES 825Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8253FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8253FPBSL-ND
Through Hole Resistors RLR07C8253FPBSL-ND
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8253FPBSL RLR07C8253FPBSL-ND
Product Name RES 825K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details