Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8252FMBSL

Description
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8252FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8252FMBSL-ND
Through Hole Resistors RLR07C8252FMBSL-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.5K OHM 1% 1/4W AXIAL - RLR07C8252FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1% 1/4W AXIAL
RLR07C8252FMBSL
RES 82.5K OHM 1% 1/4W AXIAL RLR07C8252FMBSL
RES 82.5Kohm 1% 1/4W AXIAL

RES 82.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8252FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8252FMBSL
Through Hole Resistors RLR07C8252FMBSL
RES 82.5K OHM 1% 1/4W AXIAL

RES 82.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8252FMBSL-ND RLR07C8252FMBSL RLR07C8252FMBSL
Product Name Through Hole Resistors RES 82.5K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details