Vishay Intertechnology, Inc. RLR07C8251FSB14 RLR07C8251FSB14

Description
RLR07C8251FSB14
Request a Quote Datasheet
Description
RLR07C8251FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C8251FSB14 - RLR07C8251FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C8251FSB14
RLR07C8251FSB14
RLR07C8251FSB14 RLR07C8251FSB14
RLR07C8251FSB14

RLR07C8251FSB14

Supplier's Site
Through Hole Resistors - RLR07C8251FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8251FSB14-ND
Through Hole Resistors RLR07C8251FSB14-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay - 93B6106 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay
93B6106
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay 93B6106
METAL FILM RESISTOR, 8.25KOHM, 250mW, 1%; Resistance:8.25kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.25KOHM, 250mW, 1%; Resistance:8.25kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8251FSB14 RLR07C8251FSB14-ND 93B6106
Product Name RLR07C8251FSB14 Through Hole Resistors Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details