Vishay Intertechnology, Inc. RES 825 OHM 1% 1/4W AXIAL RLR07C8250FSR36

Description
RES 825ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1% 1/4W AXIAL - RLR07C8250FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1% 1/4W AXIAL
RLR07C8250FSR36
RES 825 OHM 1% 1/4W AXIAL RLR07C8250FSR36
RES 825ohm 1% 1/4W AXIAL

RES 825ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8250FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8250FSR36-ND
Through Hole Resistors RLR07C8250FSR36-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8250FSR36 RLR07C8250FSR36-ND
Product Name RES 825 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details