Vishay Precision Group RLR07C8250FSB14 RLR07C8250FSB14

Description
RLR07C8250FSB14
Request a Quote Datasheet
Description
RLR07C8250FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C8250FSB14 - RLR07C8250FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C8250FSB14
RLR07C8250FSB14
RLR07C8250FSB14 RLR07C8250FSB14
RLR07C8250FSB14

RLR07C8250FSB14

Supplier's Site
Through Hole Resistors - 541-RLR07C8250FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8250FSB14-ND
Through Hole Resistors 541-RLR07C8250FSB14-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay - 51C7197 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay
51C7197
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay 51C7197
METAL FILM RESISTOR, 825 OHM, 250mW, 1%; Resistance:825ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 825 OHM, 250mW, 1%; Resistance:825ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8250FSB14 541-RLR07C8250FSB14-ND 51C7197
Product Name RLR07C8250FSB14 Through Hole Resistors Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details