Vishay Intertechnology, Inc. RES 8.2M OHM 2% 1/4W AXIAL RLR07C8204GRR36

Description
RES 8.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 2% 1/4W AXIAL - RLR07C8204GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 2% 1/4W AXIAL
RLR07C8204GRR36
RES 8.2M OHM 2% 1/4W AXIAL RLR07C8204GRR36
RES 8.2Mohm 2% 1/4W AXIAL

RES 8.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8204GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8204GRR36-ND
Through Hole Resistors RLR07C8204GRR36-ND
8.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8204GRR36 RLR07C8204GRR36-ND
Product Name RES 8.2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details