The RLR07C8204GMRE6 is a metal film axial resistor designed for military applications, compliant with MIL-PRF-39017 specifications. It has a resistance value of 8.2 MΩ with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also exhibits a maximum working voltage of 250 V and has a high insulation resistance of ,â 10^9 Ω. This product is suitable for applications requiring established reliability and traceability of materials.
8.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 8.2M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RES 8.2M OHM 2% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C8204GMRE6-ND | RLR07C8204GMRE6 | RLR07C8204GMRE6 |
| Product Name | Through Hole Resistors | Res Metal Film 8.2M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 2 +/- % | 2 to 1 +/- % | 2 +/- % |