Vishay Intertechnology, Inc. Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C8203GSB14

Description
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C8203GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C8203GSB14
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C8203GSB14
Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C8203GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8203GSB14-ND
Through Hole Resistors RLR07C8203GSB14-ND
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8203GSB14 RLR07C8203GSB14-ND
Product Name Res Metal Film 820K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details