Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8203GMBSL

Description
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8203GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8203GMBSL-ND
Through Hole Resistors RLR07C8203GMBSL-ND
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 820K OHM 2% 1/4W AXIAL - RLR07C8203GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 2% 1/4W AXIAL
RLR07C8203GMBSL
RES 820K OHM 2% 1/4W AXIAL RLR07C8203GMBSL
RES 820Kohm 2% 1/4W AXIAL

RES 820Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8203GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8203GMBSL
Through Hole Resistors RLR07C8203GMBSL
RES 820K OHM 2% 1/4W AXIAL

RES 820K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8203GMBSL-ND RLR07C8203GMBSL RLR07C8203GMBSL
Product Name Through Hole Resistors RES 820K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers