Vishay Precision Group Through Hole Resistors RLR07C8202GSB14

Description
82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8202GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8202GSB14-ND
Through Hole Resistors RLR07C8202GSB14-ND
82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C8202GSB14 - RLR07C8202GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C8202GSB14
RLR07C8202GSB14
RLR07C8202GSB14 RLR07C8202GSB14
RLR07C8202GSB14

RLR07C8202GSB14

Supplier's Site
Metal Film Resistor, 82Kohm, 250Mw, 2%; Resistance Vishay - 13C2664 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82Kohm, 250Mw, 2%; Resistance Vishay
13C2664
Metal Film Resistor, 82Kohm, 250Mw, 2%; Resistance Vishay 13C2664
METAL FILM RESISTOR, 82KOHM, 250mW, 2%; Resistance:82kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 82KOHM, 250mW, 2%; Resistance:82kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8202GSB14-ND RLR07C8202GSB14 13C2664
Product Name Through Hole Resistors RLR07C8202GSB14 Metal Film Resistor, 82Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details