Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/4W AXIAL RLR07C8201GSRSL

Description
RES 8.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/4W AXIAL - RLR07C8201GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/4W AXIAL
RLR07C8201GSRSL
RES 8.2K OHM 2% 1/4W AXIAL RLR07C8201GSRSL
RES 8.2Kohm 2% 1/4W AXIAL

RES 8.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8201GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8201GSRSL-ND
Through Hole Resistors RLR07C8201GSRSL-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8201GSRSL RLR07C8201GSRSL-ND
Product Name RES 8.2K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers