Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1/4W AXIAL RLR07C8201GSBSL

Description
RES 8.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1/4W AXIAL - RLR07C8201GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1/4W AXIAL
RLR07C8201GSBSL
RES 8.2K OHM 2% 1/4W AXIAL RLR07C8201GSBSL
RES 8.2Kohm 2% 1/4W AXIAL

RES 8.2Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8201GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8201GSBSL-ND
Through Hole Resistors RLR07C8201GSBSL-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8201GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8201GSBSL
Through Hole Resistors RLR07C8201GSBSL
RES 8.2K OHM 2% 1/4W AXIAL

RES 8.2K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8201GSBSL RLR07C8201GSBSL-ND RLR07C8201GSBSL
Product Name RES 8.2K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details