Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8201GMRE7

Description
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C8201GMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8201GMRE7TR-ND
Through Hole Resistors 541-RLR07C8201GMRE7TR-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C8201GMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C8201GMRE7
Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C8201GMRE7
Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C8201GMRE7TR-ND RLR07C8201GMRE7
Product Name Through Hole Resistors Res Metal Film 8.2K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details