Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8200GRBSL

Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8200GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8200GRBSL-ND
Through Hole Resistors RLR07C8200GRBSL-ND
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 820 OHM 2% 1/4W AXIAL - RLR07C8200GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2% 1/4W AXIAL
RLR07C8200GRBSL
RES 820 OHM 2% 1/4W AXIAL RLR07C8200GRBSL
RES 820ohm 2% 1/4W AXIAL

RES 820ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8200GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8200GRBSL
Through Hole Resistors RLR07C8200GRBSL
RES 820 OHM 2% 1/4W AXIAL

RES 820 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8200GRBSL-ND RLR07C8200GRBSL RLR07C8200GRBSL
Product Name Through Hole Resistors RES 820 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details